Wurth Electronics ICS, Inc. Unclassified - 74270151 74270151

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907872-74270151 Series: WE-TOF Features: Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907872-74270151 Series: WE-TOF Features: Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 74270151 - 907872-74270151 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 74270151
907872-74270151
Unclassified - 74270151 907872-74270151
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907872-74270151 Series: WE-TOF Features: Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 63 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907872-74270151
Series: WE-TOF
Features: Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Package: Bulk
Mounting: Free Hanging
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 63
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 907872-74270151
Product Name Unclassified - 74270151
Unlock Full Specs
to access all available technical data