Wurth Electronics ICS, Inc. Filters -Cable Ferrites 74270119

Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Bulk Product Status: Active Type: Round Material: 3W800 Inner Dimension: 0.543" Dia (13.80mm) Outer Dimension: 0.885" Dia (22.50mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Bulk Product Status: Active Type: Round Material: 3W800 Inner Dimension: 0.543" Dia (13.80mm) Outer Dimension: 0.885" Dia (22.50mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Cable Ferrites
Filters -Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Bulk Product Status: Active Type: Round Material: 3W800 Inner Dimension: 0.543" Dia (13.80mm) Outer Dimension: 0.885" Dia (22.50mm) Mounting Type: Free Hanging

Manufacturer: Würth Elektronik
Category: Filters -Cable Ferrites
Series: WE-TOF
Package: Bulk
Product Status: Active
Type: Round
Material: 3W800
Inner Dimension: 0.543" Dia (13.80mm)
Outer Dimension: 0.885" Dia (22.50mm)
Mounting Type: Free Hanging

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters -Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-1N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-9 - TE Connectivity
Specs
Impedance 220 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers