Wurth Electronics ICS, Inc. Filters - Cable Ferrites 74270113

Description
Win Source Part Number: 1381081-74270113 Category: Filters>Cable Ferrites Series: WE-TOF Type: Round Package: Tray Length: 0.354" (9.00mm) Standard Package: 128 pcs Material: 4W620 Impedance @ Frequency: 126Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381081-74270113 Category: Filters>Cable Ferrites Series: WE-TOF Type: Round Package: Tray Length: 0.354" (9.00mm) Standard Package: 128 pcs Material: 4W620 Impedance @ Frequency: 126Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 74270113 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
74270113
Filters - Cable Ferrites 74270113
Win Source Part Number: 1381081-74270113 Category: Filters>Cable Ferrites Series: WE-TOF Type: Round Package: Tray Length: 0.354" (9.00mm) Standard Package: 128 pcs Material: 4W620 Impedance @ Frequency: 126Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381081-74270113
Category: Filters>Cable Ferrites
Series: WE-TOF
Type: Round
Package: Tray
Length: 0.354" (9.00mm)
Standard Package: 128 pcs
Material: 4W620
Impedance @ Frequency: 126Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.453" Dia (11.50mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74270113
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details