Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907871-742701110
Series: WE-TOF
Features: Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Package: Bulk
Mounting: Free Hanging
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907871-742701110 |
| Product Name | Unclassified - 742701110 |