Wurth Electronics ICS, Inc. Filters -Cable Ferrites 74270106

Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Tray Product Status: Active Type: Round Inner Dimension: 0.280" Dia (7.11mm) Outer Dimension: 0.520" Dia (13.20mm) Mounting Type: Free Hanging Length: 0.500" (12.70mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Tray Product Status: Active Type: Round Inner Dimension: 0.280" Dia (7.11mm) Outer Dimension: 0.520" Dia (13.20mm) Mounting Type: Free Hanging Length: 0.500" (12.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Cable Ferrites
Filters -Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters -Cable Ferrites Series: WE-TOF Package: Tray Product Status: Active Type: Round Inner Dimension: 0.280" Dia (7.11mm) Outer Dimension: 0.520" Dia (13.20mm) Mounting Type: Free Hanging Length: 0.500" (12.70mm)

Manufacturer: Würth Elektronik
Category: Filters -Cable Ferrites
Series: WE-TOF
Package: Tray
Product Status: Active
Type: Round
Inner Dimension: 0.280" Dia (7.11mm)
Outer Dimension: 0.520" Dia (13.20mm)
Mounting Type: Free Hanging
Length: 0.500" (12.70mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters -Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads - 2176743-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers