Wurth Electronics ICS, Inc. Filters-Cable Ferrites 7427009

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 210Ohm @ 100MHz Inner Dimension: 0.374" Dia (9.50mm) Outer Dimension: 0.689" Dia (17.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 210Ohm @ 100MHz Inner Dimension: 0.374" Dia (9.50mm) Outer Dimension: 0.689" Dia (17.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 210Ohm @ 100MHz Inner Dimension: 0.374" Dia (9.50mm) Outer Dimension: 0.689" Dia (17.50mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 210Ohm @ 100MHz
Inner Dimension: 0.374" Dia (9.50mm)
Outer Dimension: 0.689" Dia (17.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176492-0 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1.5 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.0500 ohms
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers