Wurth Electronics ICS, Inc. Filters-Cable Ferrites 742700790

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.024" Dia (26.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.024" Dia (26.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 250Ohm @ 100MHz Inner Dimension: 0.512" Dia (13.00mm) Outer Dimension: 1.024" Dia (26.00mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 250Ohm @ 100MHz
Inner Dimension: 0.512" Dia (13.00mm)
Outer Dimension: 1.024" Dia (26.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176749-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers