Wurth Electronics ICS, Inc. Filters - Cable Ferrites 742700726

Description
Win Source Part Number: 1381080-742700726 Category: Filters>Cable Ferrites Series: WE-SAFB Type: Round Package: Tray Length: 1.181" (30.00mm) Standard Package: 100 pcs Material: 7W700 Impedance @ Frequency: 278Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.315" Dia (8.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381080-742700726 Category: Filters>Cable Ferrites Series: WE-SAFB Type: Round Package: Tray Length: 1.181" (30.00mm) Standard Package: 100 pcs Material: 7W700 Impedance @ Frequency: 278Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.315" Dia (8.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 742700726 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
742700726
Filters - Cable Ferrites 742700726
Win Source Part Number: 1381080-742700726 Category: Filters>Cable Ferrites Series: WE-SAFB Type: Round Package: Tray Length: 1.181" (30.00mm) Standard Package: 100 pcs Material: 7W700 Impedance @ Frequency: 278Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.315" Dia (8.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381080-742700726
Category: Filters>Cable Ferrites
Series: WE-SAFB
Type: Round
Package: Tray
Length: 1.181" (30.00mm)
Standard Package: 100 pcs
Material: 7W700
Impedance @ Frequency: 278Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.157" Dia (4.00mm)
Outer Dimension: 0.315" Dia (8.00mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 742700726
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Hermetic Ceramic Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details