Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156749-74270062
Length: 45 mm
Height: 15 mm
Categories: Custom Parts
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: Unknown
Outside Diameter: 12 mm
Inside Diameter: 6.1 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156749-74270062 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74270062 |