Wurth Electronics ICS, Inc. Unclassified - 74270053 74270053

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907870-74270053 Series: WE-AFB Features: Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907870-74270053 Series: WE-AFB Features: Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 74270053 - 907870-74270053 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 74270053
907870-74270053
Unclassified - 74270053 907870-74270053
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907870-74270053 Series: WE-AFB Features: Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm) Package: Bulk Mounting: Free Hanging Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 99 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8547.10.8000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907870-74270053
Series: WE-AFB
Features: Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Package: Bulk
Mounting: Free Hanging
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 99
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 907870-74270053
Product Name Unclassified - 74270053
Unlock Full Specs
to access all available technical data