Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74270034

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 160Ohm @ 100MHz Inner Dimension: 0.287" Dia (7.30mm) Outer Dimension: 0.476" Dia (12.10mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 160Ohm @ 100MHz Inner Dimension: 0.287" Dia (7.30mm) Outer Dimension: 0.476" Dia (12.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 160Ohm @ 100MHz Inner Dimension: 0.287" Dia (7.30mm) Outer Dimension: 0.476" Dia (12.10mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 160Ohm @ 100MHz
Inner Dimension: 0.287" Dia (7.30mm)
Outer Dimension: 0.476" Dia (12.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-701 0402DF-701XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers