Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74270033

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 162Ohm @ 100MHz Material: 3W800 Inner Dimension: 0.187" Dia (4.75mm) Outer Dimension: 0.374" Dia (9.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 162Ohm @ 100MHz Material: 3W800 Inner Dimension: 0.187" Dia (4.75mm) Outer Dimension: 0.374" Dia (9.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Bulk Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 162Ohm @ 100MHz Material: 3W800 Inner Dimension: 0.187" Dia (4.75mm) Outer Dimension: 0.374" Dia (9.50mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Bulk
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 162Ohm @ 100MHz
Material: 3W800
Inner Dimension: 0.187" Dia (4.75mm)
Outer Dimension: 0.374" Dia (9.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0100ANTR-ND - DigiKey
Specs
DCR 0.4500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.5300 ohms
View Details
2 suppliers