Wurth Electronics ICS, Inc. Filters-Cable Ferrites 74270031

Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 198Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 198Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Würth Elektronik Category: Filters-Cable Ferrites Series: WE-AFB Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 198Ohm @ 100MHz Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.453" Dia (11.50mm)

Manufacturer: Würth Elektronik
Category: Filters-Cable Ferrites
Series: WE-AFB
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 198Ohm @ 100MHz
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.453" Dia (11.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Name Filters-Cable Ferrites
Impedance 198 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Impedance 549 ohms
DCR 0.4800 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers