Wurth Electronics ICS, Inc. Filters Ferrite Beads and Chips 74269262601

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - 74269262601 - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
74269262601
Filters Ferrite Beads and Chips 74269262601
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 1.5A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Filters Ferrite Beads and Chips
Series: WE-TMSB
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 74269262601
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details