Wurth Electronics ICS, Inc. Connectors,Interconnects 74269241102

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Requires Holder Height (Max): 0.041" (1.05mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Power Line
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Mounting Type: Requires Holder
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data