Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 742692005

Description
Win Source Part Number: 1275953-742692005 Category: Filters>Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 900mOhm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-4521-1,732-4521- 2,732-4521-6
Request a Quote Datasheet
Description
Win Source Part Number: 1275953-742692005 Category: Filters>Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 900mOhm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-4521-1,732-4521- 2,732-4521-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1275953-742692005 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1275953-742692005
Filters - Ferrite Beads and Chips 1275953-742692005
Win Source Part Number: 1275953-742692005 Category: Filters>Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel Current Rating (Max): 150mA Standard Package: 15,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.013" (0.33mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 900mOhm Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-4521-1,732-4521- 2,732-4521-6

Win Source Part Number: 1275953-742692005
Category: Filters>Ferrite Beads and Chips
Series: WE-TMSB
Package: Tape & Reel
Current Rating (Max): 150mA
Standard Package: 15,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 900mOhm
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-4521-1,732-4521-2,732-4521-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1275953-742692005
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details