Wurth Electronics ICS, Inc. Filters- Ferrite Beads and Chips 742692004

Description
Manufacturer: Würth Elektronik Category: Filters- Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 750mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Ferrite Beads and Chips
Filters- Ferrite Beads and Chips
Manufacturer: Würth Elektronik Category: Filters- Ferrite Beads and Chips Series: WE-TMSB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 240 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 750mOhm

Manufacturer: Würth Elektronik
Category: Filters- Ferrite Beads and Chips
Series: WE-TMSB
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 750mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Name Filters- Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
Rated DC Current 550 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic; Epoxy Resin Coated
Devices in Package 1
View Details