Wurth Electronics ICS, Inc. Circuit Protection Fuseholders 696101000002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuseholders -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuseholders
Circuit Protection Fuseholders
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Circuit Protection Fuseholders Series: WR-FSH Package: Box Product Status: Active Mounting Type: Through Hole Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Fuseholders
Series: WR-FSH
Package: Box
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Name Circuit Protection Fuseholders
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 334175 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holders - 2375266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Auto Fuses Auto fuse clips - VF-117 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details