Wurth Electronics ICS, Inc. Connectors,Interconnects 695402250128

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Housing Color: Natural Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Housing Color: Natural Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Housing Color: Natural Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Housing Color: Natural
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 695402250128 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
695402250128
Solid State Lighting Connector Assemblies 695402250128
WR-LECO 2.54MM SMT ANGLED HERMAP

WR-LECO 2.54MM SMT ANGLED HERMAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 695402250128
Product Name Connectors,Interconnects Solid State Lighting Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers