Wurth Electronics ICS, Inc. Connectors, Interconnects Barrel Connectors Power Connectors 694106301002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Barrel Connectors Power Connectors Series: WR-DC Package: Bulk Product Status: Active Connector Type: Jack Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.081" (2.05mm ID), 0.252" (6.40mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Barrel Connectors Power Connectors Series: WR-DC Package: Bulk Product Status: Active Connector Type: Jack Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.081" (2.05mm ID), 0.252" (6.40mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Barrel Connectors Power Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Barrel Connectors Power Connectors
Connectors, Interconnects Barrel Connectors Power Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Barrel Connectors Power Connectors Series: WR-DC Package: Bulk Product Status: Active Connector Type: Jack Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.081" (2.05mm ID), 0.252" (6.40mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Barrel Connectors Power Connectors
Series: WR-DC
Package: Bulk
Product Status: Active
Connector Type: Jack
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.081" (2.05mm ID), 0.252" (6.40mm OD)
Number of Positions/Contacts: 2 Conductors, 3 Contacts

Buy Now Datasheet
Power Connectors - 694106301002 - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
694106301002
Power Connectors 694106301002
CONN PWR JACK 2.1X5.5MM SOLDER

CONN PWR JACK 2.1X5.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 694106301002
Product Name Connectors, Interconnects Barrel Connectors Power Connectors Power Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products