Wurth Electronics ICS, Inc. Memory Connectors - PC Card Sockets - 693072010801 693072010801

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848555-693072010801 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3820-6, 732-3820-1, 732-3820-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848555-693072010801 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3820-6, 732-3820-1, 732-3820-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 693072010801 - 848555-693072010801 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 693072010801
848555-693072010801
Memory Connectors - PC Card Sockets - 693072010801 848555-693072010801
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848555-693072010801 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-3820-6, 732-3820-1, 732-3820-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848555-693072010801
Series: WR-CRD
Features: Position Card Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-3820-6, 732-3820-1, 732-3820-2

Buy Now Datasheet
PC Card Sockets - 693072010801 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
693072010801
PC Card Sockets 693072010801
CONN MICRO SD CARD HINGED TYPE

CONN MICRO SD CARD HINGED TYPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 848555-693072010801 693072010801
Product Name Memory Connectors - PC Card Sockets - 693072010801 PC Card Sockets
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details