Wurth Electronics ICS, Inc. Memory Connectors - PC Card Sockets - 693043020611 693043020611

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845988-693043020611 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-5954-2, 732-5954-1, 732-5954-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845988-693043020611 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-5954-2, 732-5954-1, 732-5954-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 693043020611 - 845988-693043020611 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 693043020611
845988-693043020611
Memory Connectors - PC Card Sockets - 693043020611 845988-693043020611
Manufacturer: Wurth Electronics Inc Win Source Part Number: 845988-693043020611 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-5954-2, 732-5954-1, 732-5954-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845988-693043020611
Series: WR-CRD
Features: Position Card Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-5954-2, 732-5954-1, 732-5954-6

Buy Now Datasheet
PC Card Sockets - 693043020611 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
693043020611
PC Card Sockets 693043020611
CONN SMART CARD PUSH-PULL

CONN SMART CARD PUSH-PULL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 845988-693043020611 693043020611
Product Name Memory Connectors - PC Card Sockets - 693043020611 PC Card Sockets
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details