Wurth Electronics ICS, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets 693023010811

Description
Win Source Part Number: 1381029-693023010811 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: WR-CRD Number of Positions: 8 Features: Shielded Connector Type: Connector Contact Finish: Gold Package: Tape & Reel Height Above Board: 0.077" (1.95mm) Standard Package: 1,000 pcs Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Base Product Number: 69302 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381029-693023010811 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: WR-CRD Number of Positions: 8 Features: Shielded Connector Type: Connector Contact Finish: Gold Package: Tape & Reel Height Above Board: 0.077" (1.95mm) Standard Package: 1,000 pcs Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Base Product Number: 69302 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1381029-693023010811 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1381029-693023010811
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1381029-693023010811
Win Source Part Number: 1381029-693023010811 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: WR-CRD Number of Positions: 8 Features: Shielded Connector Type: Connector Contact Finish: Gold Package: Tape & Reel Height Above Board: 0.077" (1.95mm) Standard Package: 1,000 pcs Card Type: Micro SIM Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Base Product Number: 69302 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381029-693023010811
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Series: WR-CRD
Number of Positions: 8
Features: Shielded
Connector Type: Connector
Contact Finish: Gold
Package: Tape & Reel
Height Above Board: 0.077" (1.95mm)
Standard Package: 1,000 pcs
Card Type: Micro SIM
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Base Product Number: 69302
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PC Card Sockets - 693023010811 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
693023010811
PC Card Sockets 693023010811
CONN SMART CARD PUSH-PULL

CONN SMART CARD PUSH-PULL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1381029-693023010811 693023010811
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products