Wurth Electronics ICS, Inc. Memory Connectors - PC Card Sockets - 693012040811 693012040811

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848205-693012040811 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4289-2, 732-4289-1, 732-4289-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848205-693012040811 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4289-2, 732-4289-1, 732-4289-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 693012040811 - 848205-693012040811 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 693012040811
848205-693012040811
Memory Connectors - PC Card Sockets - 693012040811 848205-693012040811
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848205-693012040811 Series: WR-CRD Features: Position Card Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4289-2, 732-4289-1, 732-4289-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848205-693012040811
Series: WR-CRD
Features: Position Card Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-4289-2, 732-4289-1, 732-4289-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 848205-693012040811
Product Name Memory Connectors - PC Card Sockets - 693012040811
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details