Wurth Electronics ICS, Inc. USB, DVI, HDMI Connectors - 692221030100 692221030100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848204-692221030100 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848204-692221030100 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 692221030100 - 848204-692221030100 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 692221030100
848204-692221030100
USB, DVI, HDMI Connectors - 692221030100 848204-692221030100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 848204-692221030100 Series: WR-COM Features: Connector Position Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 848204-692221030100
Series: WR-COM
Features: Connector Position
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
692221030100
USB Connectors 692221030100
USB Connectors WR-COM 3.0 Type B 9Pin Horztl Female

USB Connectors WR-COM 3.0 Type B 9Pin Horztl Female

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 692221030100 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
692221030100
USB, DVI, HDMI Connector Assemblies 692221030100
CONN RCPT USB3.0 TYPEB 9POS R/A

CONN RCPT USB3.0 TYPEB 9POS R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848204-692221030100 692221030100 692221030100
Product Name USB, DVI, HDMI Connectors - 692221030100 USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Gender Female / Jack
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22021-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details