Wurth Electronics ICS, Inc. Connectors,Interconnects 692141030100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-UFDFN Exposed Pad Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-UFDFN Exposed Pad Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Surface Mount Mounting Feature: Normal, Standard - Top Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-UFDFN Exposed Pad Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Surface Mount
Mounting Feature: Normal, Standard - Top
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 8-UFDFN Exposed Pad
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 30 mA

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
692141030100
USB Connectors 692141030100
USB Connectors WR-COM 3.0 Type A 18Pin Stacked Female

USB Connectors WR-COM 3.0 Type A 18Pin Stacked Female

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 692141030100
Product Name Connectors,Interconnects USB Connectors
Mounting Surface Mount Panel
Current Rating 0.0 amps 1.8 amps
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details