Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 751458-692122030100
Packaging: Reel
Mounting Style: SMT, Right Angle; Through Hole
Features: Board Guide, Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.0 (USB 3.1 Gen 1, Superspeed)
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Blue
Categories: Connectors, Interconnects
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Brass
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
USB Connectors WR-COM 3.0 TypeA SMD 9Pin Horztl Female
CONN RCPT USB3.0 TYPEA 9P SMD RA
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 751458-692122030100 | 692122030100 | 692122030100 |
| Product Name | USB, DVI, HDMI Connectors - 692122030100 | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |
| Termination | Solder | SMD | Solder |
| Mounting | SMT, Right Angle; Through Hole | Panel | Surface Mount, Right Angle; Through Hole |