Wurth Electronics ICS, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors 692112030100

Description
Win Source Part Number: 1285025-692112030100 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: WR-COM Features: Board Guide, Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 9 Gender: Plug Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Blue Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-3157
Request a Quote Datasheet
Description
Win Source Part Number: 1285025-692112030100 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: WR-COM Features: Board Guide, Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 9 Gender: Plug Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Blue Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-3157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285025-692112030100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285025-692112030100
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285025-692112030100
Win Source Part Number: 1285025-692112030100 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: WR-COM Features: Board Guide, Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 9 Gender: Plug Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 50 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Blue Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.8A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-3157

Win Source Part Number: 1285025-692112030100
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: WR-COM
Features: Board Guide, Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 9
Gender: Plug
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 50
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Blue
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Steel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.8A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik
Other Names: 732-3157

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
692112030100
USB Connectors 692112030100
USB Connectors WR-COM 3.0 TypeA SMT 9Pin Hztl Male WClip

USB Connectors WR-COM 3.0 TypeA SMT 9Pin Hztl Male WClip

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285025-692112030100 692112030100
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors
Connector Type USB USB
Termination Solder SMD
Mounting Surface Mount, Right Angle Panel
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details