Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691709710305

Description
Fixed Terminal Blocks WR-TBL SMT Model7097 5Pin 5mm Hztl
Datasheet
Description
Fixed Terminal Blocks WR-TBL SMT Model7097 5Pin 5mm Hztl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691709710305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691709710305
Fixed Terminal Blocks 691709710305
Fixed Terminal Blocks WR-TBL SMT Model7097 5Pin 5mm Hztl

Fixed Terminal Blocks WR-TBL SMT Model7097 5Pin 5mm Hztl

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691709710305
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.05 - socket with screw (box clamp) terminals - 9505 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, ukca, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers