Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board 691709710304

Description
Win Source Part Number: 1381023-691709710304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 7097 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide Package: Tape & Reel Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA46), Nylon 4/6 Voltage: 300 V Standard Package: 200 pcs Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381023-691709710304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 7097 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide Package: Tape & Reel Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA46), Nylon 4/6 Voltage: 300 V Standard Package: 200 pcs Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1381023-691709710304 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1381023-691709710304
Connectors, Interconnects - Terminal Blocks - Wire to Board 1381023-691709710304
Win Source Part Number: 1381023-691709710304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 7097 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide Package: Tape & Reel Wire Gauge: 14-30 AWG Housing Material: Polyamide (PA46), Nylon 4/6 Voltage: 300 V Standard Package: 200 pcs Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381023-691709710304
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Series: WR-TBL Series 7097
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Board Guide
Package: Tape & Reel
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA46), Nylon 4/6
Voltage: 300 V
Standard Package: 200 pcs
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Tin Plated
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M3
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381023-691709710304
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products