Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691701540004B

Description
Win Source Part Number: 1377571-691701540004 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7015B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.110" (2.80mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377571-691701540004 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7015B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.110" (2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1377571-691701540004B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1377571-691701540004B
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1377571-691701540004B
Win Source Part Number: 1377571-691701540004 B Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Würth Elektronik Series: WR-TBL Series 7015B Package: Tape & Reel Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Number of Positions: 4 Insulation Height: 0.335" (8.51mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.200" (5.08mm) Termination Style: Solder Housing Material: Liquid Crystal Polymer (LCP) Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.110" (2.80mm)

Win Source Part Number: 1377571-691701540004B
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Würth Elektronik
Series: WR-TBL Series 7015B
Package: Tape & Reel
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Number of Positions: 4
Insulation Height: 0.335" (8.51mm)
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Housing Material: Liquid Crystal Polymer (LCP)
Positions Per Level: 4
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.110" (2.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377571-691701540004B
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details