Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691701520006B

Description
Win Source Part Number: 1381021-691701520006 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7015B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 150 pcs Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381021-691701520006 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7015B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 150 pcs Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1381021-691701520006B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1381021-691701520006B
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1381021-691701520006B
Win Source Part Number: 1381021-691701520006 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7015B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 6 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 150 pcs Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381021-691701520006B
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: WR-TBL Series 7015B
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange
Package: Tape & Reel
Contact Material: Brass
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 150 pcs
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.102" (2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381021-691701520006B
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details