Win Source Part Number: 1377566-691701340004
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Würth Elektronik
Series: WR-TBL Series 7013B
Package: Tape & Reel (TR)
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Number of Positions: 4
Insulation Height: 0.287" (7.30mm)
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Pitch: 0.150" (3.81mm)
Termination Style: Solder
Housing Material: Liquid Crystal Polymer (LCP)
Positions Per Level: 4
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.102" (2.60mm)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1377566-691701340004B |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |