Win Source Part Number: 1381017-691701320008
Category: Connectors, Interconnects>Termin
Series: WR-TBL Series 7013B
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange
Package: Tape & Reel
Contact Material: Brass
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 250 pcs
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.102" (2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1381017-691701320008B |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Gender | Male / Plug |