Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 691701320004B

Description
Win Source Part Number: 1381015-691701320004 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7013B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 250 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381015-691701320004 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7013B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 250 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1381015-691701320004B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1381015-691701320004B
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1381015-691701320004B
Win Source Part Number: 1381015-691701320004 B Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: WR-TBL Series 7013B Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Mating Flange Package: Tape & Reel Contact Material: Brass Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 250 pcs Mounting Type: Through Hole Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C Contact Tail Length: 0.102" (2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381015-691701320004B
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: WR-TBL Series 7013B
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange
Package: Tape & Reel
Contact Material: Brass
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 250 pcs
Mounting Type: Through Hole
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 105°C
Contact Tail Length: 0.102" (2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381015-691701320004B
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details