Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board 691508110304

Description
Win Source Part Number: 1381008-691508110304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 5081 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Features: Board Guide, Mounting Flange Package: Tape & Reel Wire Gauge: 16-30 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 150 pcs Current: 10 A Mating Orientation: Horizontal and Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Tin Clamp Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381008-691508110304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 5081 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Features: Board Guide, Mounting Flange Package: Tape & Reel Wire Gauge: 16-30 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 150 pcs Current: 10 A Mating Orientation: Horizontal and Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Tin Clamp Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1381008-691508110304 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1381008-691508110304
Connectors, Interconnects - Terminal Blocks - Wire to Board 1381008-691508110304
Win Source Part Number: 1381008-691508110304 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Series: WR-TBL Series 5081 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Features: Board Guide, Mounting Flange Package: Tape & Reel Wire Gauge: 16-30 AWG Housing Material: Liquid Crystal Polymer (LCP) Voltage: 300 V Standard Package: 150 pcs Current: 10 A Mating Orientation: Horizontal and Vertical with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Tin Clamp Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.2 Nm (1.7 Lb-In) Screw Thread: M2 Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381008-691508110304
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Series: WR-TBL Series 5081
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Black
Features: Board Guide, Mounting Flange
Package: Tape & Reel
Wire Gauge: 16-30 AWG
Housing Material: Liquid Crystal Polymer (LCP)
Voltage: 300 V
Standard Package: 150 pcs
Current: 10 A
Mating Orientation: Horizontal and Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Tin
Clamp Material - Plating: Brass - Tin Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Screw Thread: M2
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381008-691508110304
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products