Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691414720003B

Description
Fixed Terminal Blocks WR-TBL Mod4147B 5mm 3Pin Scrwlss 3mmWire
Datasheet
Description
Fixed Terminal Blocks WR-TBL Mod4147B 5mm 3Pin Scrwlss 3mmWire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691414720003B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691414720003B
Fixed Terminal Blocks 691414720003B
Fixed Terminal Blocks WR-TBL Mod4147B 5mm 3Pin Scrwlss 3mmWire

Fixed Terminal Blocks WR-TBL Mod4147B 5mm 3Pin Scrwlss 3mmWire

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691414720003B
Product Name Fixed Terminal Blocks
Mounting Options Panel Mount
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers