Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412420007

Description
Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412420007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412420007
Fixed Terminal Blocks 691412420007
Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4124 7.62mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412420007
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Fuse plug - 2003-911 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details