Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412320011

Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412320011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412320011
Fixed Terminal Blocks 691412320011
Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4123 3.81mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412320011
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details