Wurth Electronics ICS, Inc. Connectors,Interconnects 691412320010

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Housing Material: Copper Alloy Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Copper Alloy
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Housing Material: Copper Alloy Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Fixed Wire Termination: Screwless - Push Button Clamp Housing Material: Copper Alloy Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Copper Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Fixed
Wire Termination: Screwless - Push Button Clamp
Housing Material: Copper Alloy
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Copper Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details