Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691412220007

Description
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691412220007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691412220007
Fixed Terminal Blocks 691412220007
Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless

Fixed Terminal Blocks WR-TBL Md4122 7.00mm Cable Screwless

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691412220007
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 7.00 mm (0.28 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details