Fixed Terminal Blocks WRTBL Md4118 10.00mm Hztl Screwlss
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 691411810005 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Screw Clamp; Screwless |
| Approvals | VDE Component Mark; UL 94V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 10 |
| Contacts Pitch | 10.00 mm (0.39 inches) |