Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691411810004

Description
Fixed Terminal Blocks WRTBL Md4118 10.00mm Hztl Screwlss
Datasheet
Description
Fixed Terminal Blocks WRTBL Md4118 10.00mm Hztl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691411810004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691411810004
Fixed Terminal Blocks 691411810004
Fixed Terminal Blocks WRTBL Md4118 10.00mm Hztl Screwlss

Fixed Terminal Blocks WRTBL Md4118 10.00mm Hztl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691411810004
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details