Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691411610004

Description
Fixed Terminal Blocks WRTBL Md4116 10.16mm Hztl Screwlss
Datasheet
Description
Fixed Terminal Blocks WRTBL Md4116 10.16mm Hztl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691411610004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691411610004
Fixed Terminal Blocks 691411610004
Fixed Terminal Blocks WRTBL Md4116 10.16mm Hztl Screwlss

Fixed Terminal Blocks WRTBL Md4116 10.16mm Hztl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691411610004
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details