Wurth Electronics ICS, Inc. Fixed Terminal Blocks 691411410012

Description
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss
Datasheet
Description
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 691411410012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691411410012
Fixed Terminal Blocks 691411410012
Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Fixed Terminal Blocks WR-TBL Md4114 7.62mm Hztl Screwlss

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691411410012
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screwless
Approvals VDE Component Mark; UL 94V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2203/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details