Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board 691401710003B

Description
Win Source Part Number: 1350680-691401710003 B Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: WR-TBL Series 401 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Polyamide (PA66) , Nylon 6/6 Voltage: 300 V Standard Package: 273 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1350680-691401710003 B Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: WR-TBL Series 401 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Polyamide (PA66) , Nylon 6/6 Voltage: 300 V Standard Package: 273 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1350680-691401710003B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1350680-691401710003B
Connectors, Interconnects - Terminal Blocks - Wire to Board 1350680-691401710003B
Win Source Part Number: 1350680-691401710003 B Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: WR-TBL Series 401 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Package: Bulk Wire Gauge: 14-24 AWG Housing Material: Polyamide (PA66) , Nylon 6/6 Voltage: 300 V Standard Package: 273 Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Würth Elektronik

Win Source Part Number: 1350680-691401710003B
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: WR-TBL Series 401
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Package: Bulk
Wire Gauge: 14-24 AWG
Housing Material: Polyamide (PA66) , Nylon 6/6
Voltage: 300 V
Standard Package: 273
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1350680-691401710003B
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details