Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691374500011B

Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 11Pin StampClmp&Flng
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 11Pin StampClmp&Flng
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691374500011B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691374500011B
Pluggable Terminal Blocks 691374500011B
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 11Pin StampClmp&Flng

Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 11Pin StampClmp&Flng

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691374500011B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 11
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-951-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers