Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691374500006B

Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 6Pin StampClmp &Flng
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 6Pin StampClmp &Flng
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691374500006B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691374500006B
Pluggable Terminal Blocks 691374500006B
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 6Pin StampClmp &Flng

Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 6Pin StampClmp &Flng

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691374500006B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2000-2201/353-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-106-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details