Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691374500005B

Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 5Pin StampClmp &Flng
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 5Pin StampClmp &Flng
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691374500005B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691374500005B
Pluggable Terminal Blocks 691374500005B
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 5Pin StampClmp &Flng

Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 5Pin StampClmp &Flng

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691374500005B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2840.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers