Wurth Electronics ICS, Inc. Pluggable Terminal Blocks 691374500002B

Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 2Pin StampClmp &Flng
Datasheet
Description
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 2Pin StampClmp &Flng
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 691374500002B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691374500002B
Pluggable Terminal Blocks 691374500002B
Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 2Pin StampClmp &Flng

Pluggable Terminal Blocks WR-TBL Md374B 5.08mm 2Pin StampClmp &Flng

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 691374500002B
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details